TransPak 6" x 8" Kraft - Flat Mailers RM1

Description
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .036 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Tab lock closure. Sold in case quantities.
Description
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .036 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Tab lock closure. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" x 8" Kraft - Flat Mailers
RM1
6" x 8" Kraft - Flat Mailers RM1
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .036 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Tab lock closure. Sold in case quantities.

Strong chipboard mailers protect photos and documents during shipping.

  • Manufactured from .036 kraft chipboard.
  • Light-weight to save on postage.
  • No additional stiffeners needed.
  • Tab lock closure.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number RM1
Product Name 6" x 8" Kraft - Flat Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details