TransPak 6" x 12" - "Clear Face" Document Envelopes PL475

Description
Transparent pressure sensitive envelopes allow your document to be read. 2 Mil tamper proof envelopes keep documents clean and safe. 1,000 per case. Back Loading.
Description
Transparent pressure sensitive envelopes allow your document to be read. 2 Mil tamper proof envelopes keep documents clean and safe. 1,000 per case. Back Loading.

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" x 12" - "Clear Face" Document Envelopes
PL475
6" x 12" - "Clear Face" Document Envelopes PL475
Transparent pressure sensitive envelopes allow your document to be read. 2 Mil tamper proof envelopes keep documents clean and safe. 1,000 per case. Back Loading.

Transparent pressure sensitive envelopes allow your document to be read.

  • 2 Mil tamper proof envelopes keep documents clean and safe.
  • 1,000 per case.
  • Back Loading.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number PL475
Product Name 6" x 12" - "Clear Face" Document Envelopes
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.12 inch (53.8 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details