TransPak 10" x 16" - 6 Mil - Anti-Static Flat Poly Bags PBAS8395

Description
Extra heavy-duty pink Anti-Static Bags protect electronic components from static build up as well as dirt, dust and moisture. Bags are manufactured from pink, anti-static polyethylene film. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
Description
Extra heavy-duty pink Anti-Static Bags protect electronic components from static build up as well as dirt, dust and moisture. Bags are manufactured from pink, anti-static polyethylene film. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
10
San Jose, CA, USA
10" x 16" - 6 Mil - Anti-Static Flat Poly Bags
PBAS8395
10" x 16" - 6 Mil - Anti-Static Flat Poly Bags PBAS8395
Extra heavy-duty pink Anti-Static Bags protect electronic components from static build up as well as dirt, dust and moisture. Bags are manufactured from pink, anti-static polyethylene film. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Extra heavy-duty pink Anti-Static Bags protect electronic components from static build up as well as dirt, dust and moisture.

  • Bags are manufactured from pink, anti-static polyethylene film.
  • Close bags with twist ties, bag tape or by heat sealing.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number PBAS8395
Product Name 10" x 16" - 6 Mil - Anti-Static Flat Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 2740336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 100% Recycled Polyester
Width 13.39 inch (340 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details