TransPak 12" x 20" - 8 Mil - Flat Poly Bags PB8807

Description
Ultimate protection for heavy parts and sharp-edged products. Bags are made from 100% virgin, high clarity polyethylene film. Meet FDA and USDA specifications. Available in case quantities.
Description
Ultimate protection for heavy parts and sharp-edged products. Bags are made from 100% virgin, high clarity polyethylene film. Meet FDA and USDA specifications. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
12
San Jose, CA, USA
12" x 20" - 8 Mil - Flat Poly Bags
PB8807
12" x 20" - 8 Mil - Flat Poly Bags PB8807
Ultimate protection for heavy parts and sharp-edged products. Bags are made from 100% virgin, high clarity polyethylene film. Meet FDA and USDA specifications. Available in case quantities.

Ultimate protection for heavy parts and sharp-edged products.

  • Bags are made from 100% virgin, high clarity polyethylene film.
  • Meet FDA and USDA specifications.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number PB8807
Product Name 12" x 20" - 8 Mil - Flat Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173881 - RS Components, Ltd.
Specs
Container Type Bag
Height 15.98 inch (406 mm)
Width 15.98 inch (406 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details