TransPak 12" x 18" - 8 Mil - Flat Poly Bags PB8806

Description
Ultimate protection for heavy parts and sharp-edged products. Bags are made from 100% virgin, high clarity polyethylene film. Meet FDA and USDA specifications. Available in case quantities.
Description
Ultimate protection for heavy parts and sharp-edged products. Bags are made from 100% virgin, high clarity polyethylene film. Meet FDA and USDA specifications. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
12
San Jose, CA, USA
12" x 18" - 8 Mil - Flat Poly Bags
PB8806
12" x 18" - 8 Mil - Flat Poly Bags PB8806
Ultimate protection for heavy parts and sharp-edged products. Bags are made from 100% virgin, high clarity polyethylene film. Meet FDA and USDA specifications. Available in case quantities.

Ultimate protection for heavy parts and sharp-edged products.

  • Bags are made from 100% virgin, high clarity polyethylene film.
  • Meet FDA and USDA specifications.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number PB8806
Product Name 12" x 18" - 8 Mil - Flat Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details