TransPak 38" x 64" - 6 Mil - Flat Poly Bags PB8729

Description
Extra heavy-duty Poly Bags are puncture resistant and recommended for protecting heavy weight products like industrial parts and tools from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
Description
Extra heavy-duty Poly Bags are puncture resistant and recommended for protecting heavy weight products like industrial parts and tools from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
38
San Jose, CA, USA
38" x 64" - 6 Mil - Flat Poly Bags
PB8729
38" x 64" - 6 Mil - Flat Poly Bags PB8729
Extra heavy-duty Poly Bags are puncture resistant and recommended for protecting heavy weight products like industrial parts and tools from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Extra heavy-duty Poly Bags are puncture resistant and recommended for protecting heavy weight products like industrial parts and tools from dirt, dust and moisture.

  • Bags are manufactured from 100% virgin, high clarity polyethylene film.
  • Meets FDA and USDA specifications.
  • Close bags with twist ties, bag tape or by heat sealing.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number PB8729
Product Name 38" x 64" - 6 Mil - Flat Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 325002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polyester
Width 16.54 inch (420 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details