TransPak 40" x 54" - 2 Mil - Flat Poly Bags PB657

Description
Most popular used Poly Bags for general light to medium weight products to protect them from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
Description
Most popular used Poly Bags for general light to medium weight products to protect them from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
40
San Jose, CA, USA
40" x 54" - 2 Mil - Flat Poly Bags
PB657
40" x 54" - 2 Mil - Flat Poly Bags PB657
Most popular used Poly Bags for general light to medium weight products to protect them from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Most popular used Poly Bags for general light to medium weight products to protect them from dirt, dust and moisture.

  • Bags are manufactured from 100% virgin, high clarity polyethylene film.
  • Meets FDA and USDA specifications.
  • Close bags with twist ties, bag tape or by heat sealing.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number PB657
Product Name 40" x 54" - 2 Mil - Flat Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details