TransPak 15" x 18" - 6 Mil - Reclosable Poly Bags PB3899

Description
Single track zipper extends the width of the bag and keeps products clean and free from moisture. Heavy-duty bags are puncture resistant. Zipper bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities.
Description
Single track zipper extends the width of the bag and keeps products clean and free from moisture. Heavy-duty bags are puncture resistant. Zipper bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
15
San Jose, CA, USA
15" x 18" - 6 Mil - Reclosable Poly Bags
PB3899
15" x 18" - 6 Mil - Reclosable Poly Bags PB3899
Single track zipper extends the width of the bag and keeps products clean and free from moisture. Heavy-duty bags are puncture resistant. Zipper bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities.

Single track zipper extends the width of the bag and keeps products clean and free from moisture.

  • Heavy-duty bags are puncture resistant.
  • Zipper bags can be reused.
  • Bags meet FDA and USDA requirements.
  • Sizes listed are the inside usable dimensions of the bag.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number PB3899
Product Name 15" x 18" - 6 Mil - Reclosable Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details