TransPak 14" x 14" - 6 Mil - Reclosable Poly Bags PB3895

Description
Single track zipper extends the width of the bag and keeps products clean and free from moisture. Heavy-duty bags are puncture resistant. Zipper bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities.
Description
Single track zipper extends the width of the bag and keeps products clean and free from moisture. Heavy-duty bags are puncture resistant. Zipper bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
14
San Jose, CA, USA
14" x 14" - 6 Mil - Reclosable Poly Bags
PB3895
14" x 14" - 6 Mil - Reclosable Poly Bags PB3895
Single track zipper extends the width of the bag and keeps products clean and free from moisture. Heavy-duty bags are puncture resistant. Zipper bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities.

Single track zipper extends the width of the bag and keeps products clean and free from moisture.

  • Heavy-duty bags are puncture resistant.
  • Zipper bags can be reused.
  • Bags meet FDA and USDA requirements.
  • Sizes listed are the inside usable dimensions of the bag.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number PB3895
Product Name 14" x 14" - 6 Mil - Reclosable Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details