TransPak 8" x 8" - 6 Mil - Reclosable Poly Bags PB3878

Description
Single track zipper extends the width of the bag and keeps products clean and free from moisture. Heavy-duty bags are puncture resistant. Zipper bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities.
Description
Single track zipper extends the width of the bag and keeps products clean and free from moisture. Heavy-duty bags are puncture resistant. Zipper bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
8
San Jose, CA, USA
8" x 8" - 6 Mil - Reclosable Poly Bags
PB3878
8" x 8" - 6 Mil - Reclosable Poly Bags PB3878
Single track zipper extends the width of the bag and keeps products clean and free from moisture. Heavy-duty bags are puncture resistant. Zipper bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities.

Single track zipper extends the width of the bag and keeps products clean and free from moisture.

  • Heavy-duty bags are puncture resistant.
  • Zipper bags can be reused.
  • Bags meet FDA and USDA requirements.
  • Sizes listed are the inside usable dimensions of the bag.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number PB3878
Product Name 8" x 8" - 6 Mil - Reclosable Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 2842337 - RS Components, Ltd.
Specs
Container Type Bag
Width 12.01 inch (305 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details