TransPak 3" x 5" - 6 Mil - Reclosable Poly Bags PB3861

Description
Single track zipper extends the width of the bag and keeps products clean and free from moisture. Heavy-duty bags are puncture resistant. Zipper bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities.
Description
Single track zipper extends the width of the bag and keeps products clean and free from moisture. Heavy-duty bags are puncture resistant. Zipper bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
3
San Jose, CA, USA
3" x 5" - 6 Mil - Reclosable Poly Bags
PB3861
3" x 5" - 6 Mil - Reclosable Poly Bags PB3861
Single track zipper extends the width of the bag and keeps products clean and free from moisture. Heavy-duty bags are puncture resistant. Zipper bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities.

Single track zipper extends the width of the bag and keeps products clean and free from moisture.

  • Heavy-duty bags are puncture resistant.
  • Zipper bags can be reused.
  • Bags meet FDA and USDA requirements.
  • Sizes listed are the inside usable dimensions of the bag.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number PB3861
Product Name 3" x 5" - 6 Mil - Reclosable Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Laptop Bags - 2740330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 100% Polyester
Width 16.54 inch (420 mm)
View Details