TransPak 40" x 48" - 1 Mil - Flat Poly Bags PB2454

Description
Economical light-weight Poly Bags protect products from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
Description
Economical light-weight Poly Bags protect products from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
40
San Jose, CA, USA
40" x 48" - 1 Mil - Flat Poly Bags
PB2454
40" x 48" - 1 Mil - Flat Poly Bags PB2454
Economical light-weight Poly Bags protect products from dirt, dust and moisture. Bags are manufactured from 100% virgin, high clarity polyethylene film. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Economical light-weight Poly Bags protect products from dirt, dust and moisture.

  • Bags are manufactured from 100% virgin, high clarity polyethylene film.
  • Meets FDA and USDA specifications.
  • Close bags with twist ties, bag tape or by heat sealing.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number PB2454
Product Name 40" x 48" - 1 Mil - Flat Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173901 - RS Components, Ltd.
Specs
Container Type Bag
Height 15.98 inch (406 mm)
Width 15.98 inch (406 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details