TransPak 10" x 6" x 20" - 3 Mil - Gusseted Poly Bags PB1668

Description
Expandable sides and fitted bottom make packing bulky or irregular shaped items easier. Sizes listed are the inside usable space of the bag. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
Description
Expandable sides and fitted bottom make packing bulky or irregular shaped items easier. Sizes listed are the inside usable space of the bag. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
10
San Jose, CA, USA
10" x 6" x 20" - 3 Mil - Gusseted Poly Bags
PB1668
10" x 6" x 20" - 3 Mil - Gusseted Poly Bags PB1668
Expandable sides and fitted bottom make packing bulky or irregular shaped items easier. Sizes listed are the inside usable space of the bag. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Expandable sides and fitted bottom make packing bulky or irregular shaped items easier.

  • Sizes listed are the inside usable space of the bag.
  • Meets FDA and USDA specifications.
  • Close bags with twist ties, bag tape or by heat sealing.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number PB1668
Product Name 10" x 6" x 20" - 3 Mil - Gusseted Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Box Packaging - 29/32X3/4X13/64
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details