TransPak 8" x 3" x 15" - 1 Mil - Gusseted Poly Bags PB1380

Description
Expandable sides and fitted bottom make packing bulky or irregular shaped items easier. Sizes listed are the inside usable space of the bag. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
Description
Expandable sides and fitted bottom make packing bulky or irregular shaped items easier. Sizes listed are the inside usable space of the bag. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
8
San Jose, CA, USA
8" x 3" x 15" - 1 Mil - Gusseted Poly Bags
PB1380
8" x 3" x 15" - 1 Mil - Gusseted Poly Bags PB1380
Expandable sides and fitted bottom make packing bulky or irregular shaped items easier. Sizes listed are the inside usable space of the bag. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.

Expandable sides and fitted bottom make packing bulky or irregular shaped items easier.

  • Sizes listed are the inside usable space of the bag.
  • Meets FDA and USDA specifications.
  • Close bags with twist ties, bag tape or by heat sealing.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number PB1380
Product Name 8" x 3" x 15" - 1 Mil - Gusseted Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1828837 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 10 inch (254 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details