TransPak 8" x 36" Kraft - Jumbo Mailing Tubes P8036KHD

Description
Oversized tubes provide maximum storage and protection! Extra strong .125 - 3-ply spiral wound construction. Rigid tubes resist bending and crushing. Sizes listed are usable space. Actual lengths are longer. Additional 8" End Caps
Description
Oversized tubes provide maximum storage and protection! Extra strong .125 - 3-ply spiral wound construction. Rigid tubes resist bending and crushing. Sizes listed are usable space. Actual lengths are longer. Additional 8" End Caps

Suppliers

Company
Product
Description
Supplier Links
8
San Jose, CA, USA
8" x 36" Kraft - Jumbo Mailing Tubes
P8036KHD
8" x 36" Kraft - Jumbo Mailing Tubes P8036KHD
Oversized tubes provide maximum storage and protection! Extra strong .125 - 3-ply spiral wound construction. Rigid tubes resist bending and crushing. Sizes listed are usable space. Actual lengths are longer. Additional 8" End Caps

Oversized tubes provide maximum storage and protection!

  • Extra strong .125 - 3-ply spiral wound construction.
  • Rigid tubes resist bending and crushing.
  • Sizes listed are usable space. Actual lengths are longer.
  • Additional 8" End Caps
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number P8036KHD
Product Name 8" x 36" Kraft - Jumbo Mailing Tubes
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details