TransPak 2" x 20" Red - Mailing Tubes with Caps P2020R

Description
Mailings are sure to attract attention with these bright colored tubes. Tubes have a glossy finish. Use to identify or categorize different types of documents or mailings. Strong 3-ply spiral wound construction. Tubes seal with white plastic end caps included in case. Sizes listed are inside usable dimensions. Additional 2" End Caps
Description
Mailings are sure to attract attention with these bright colored tubes. Tubes have a glossy finish. Use to identify or categorize different types of documents or mailings. Strong 3-ply spiral wound construction. Tubes seal with white plastic end caps included in case. Sizes listed are inside usable dimensions. Additional 2" End Caps

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 20" Red - Mailing Tubes with Caps
P2020R
2" x 20" Red - Mailing Tubes with Caps P2020R
Mailings are sure to attract attention with these bright colored tubes. Tubes have a glossy finish. Use to identify or categorize different types of documents or mailings. Strong 3-ply spiral wound construction. Tubes seal with white plastic end caps included in case. Sizes listed are inside usable dimensions. Additional 2" End Caps

Mailings are sure to attract attention with these bright colored tubes.

  • Tubes have a glossy finish.
  • Use to identify or categorize different types of documents or mailings.
  • Strong 3-ply spiral wound construction.
  • Tubes seal with white plastic end caps included in case.
  • Sizes listed are inside usable dimensions.
  • Additional 2" End Caps
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number P2020R
Product Name 2" x 20" Red - Mailing Tubes with Caps
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details