TransPak 2" x 6" Kraft - Mailing Tubes with Caps P2006K

Description
Economical kraft mailing tubes are great for document storage or for mailing. 3-ply spiral wound construction for strength. White end caps (included) snap into place to hold contents secure. Caps will not pop off during shipment. Tubes are reusable and recyclable. Sizes listed are usable space. Actual tube lengths are longer. Additional 2" End Caps
Description
Economical kraft mailing tubes are great for document storage or for mailing. 3-ply spiral wound construction for strength. White end caps (included) snap into place to hold contents secure. Caps will not pop off during shipment. Tubes are reusable and recyclable. Sizes listed are usable space. Actual tube lengths are longer. Additional 2" End Caps

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 6" Kraft - Mailing Tubes with Caps
P2006K
2" x 6" Kraft - Mailing Tubes with Caps P2006K
Economical kraft mailing tubes are great for document storage or for mailing. 3-ply spiral wound construction for strength. White end caps (included) snap into place to hold contents secure. Caps will not pop off during shipment. Tubes are reusable and recyclable. Sizes listed are usable space. Actual tube lengths are longer. Additional 2" End Caps

Economical kraft mailing tubes are great for document storage or for mailing.

  • 3-ply spiral wound construction for strength.
  • White end caps (included) snap into place to hold contents secure.
  • Caps will not pop off during shipment.
  • Tubes are reusable and recyclable.
  • Sizes listed are usable space. Actual tube lengths are longer.
  • Additional 2" End Caps
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number P2006K
Product Name 2" x 6" Kraft - Mailing Tubes with Caps
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Storage Boxes - 1783341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 7.48 gallons (28.3 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details