TransPak 3" x 18 1/4" - Triangle Mailing Tubes MTM318

Description
Triangle tubes open along the length making them easier to pack and ship than traditional round mailing tubes. These one piece tubes ship flat to save space. Tubes fold together fast and have locking tabs. No tape or glue needed for assembly. Constructed from 200#/ECT-32-B oyster white corrugated. Sold in bundle/bale quantities.
Description
Triangle tubes open along the length making them easier to pack and ship than traditional round mailing tubes. These one piece tubes ship flat to save space. Tubes fold together fast and have locking tabs. No tape or glue needed for assembly. Constructed from 200#/ECT-32-B oyster white corrugated. Sold in bundle/bale quantities.

Suppliers

Company
Product
Description
Supplier Links
3
San Jose, CA, USA
3" x 18 1/4" - Triangle Mailing Tubes
MTM318
3" x 18 1/4" - Triangle Mailing Tubes MTM318
Triangle tubes open along the length making them easier to pack and ship than traditional round mailing tubes. These one piece tubes ship flat to save space. Tubes fold together fast and have locking tabs. No tape or glue needed for assembly. Constructed from 200#/ECT-32-B oyster white corrugated. Sold in bundle/bale quantities.

Triangle tubes open along the length making them easier to pack and ship than traditional round mailing tubes.

  • These one piece tubes ship flat to save space.
  • Tubes fold together fast and have locking tabs.
  • No tape or glue needed for assembly.
  • Constructed from 200#/ECT-32-B oyster white corrugated.
  • Sold in bundle/bale quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MTM318
Product Name 3" x 18 1/4" - Triangle Mailing Tubes
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details