TransPak 6" Plastic End Caps MTCAP6

Description
These caps will work on all round mailing tubes. Extra caps allow round mailing tubes to be reused. Caps will not pop off during shipping. Available in case quantities.
Description
These caps will work on all round mailing tubes. Extra caps allow round mailing tubes to be reused. Caps will not pop off during shipping. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" Plastic End Caps
MTCAP6
6" Plastic End Caps MTCAP6
These caps will work on all round mailing tubes. Extra caps allow round mailing tubes to be reused. Caps will not pop off during shipping. Available in case quantities.

These caps will work on all round mailing tubes.

  • Extra caps allow round mailing tubes to be reused.
  • Caps will not pop off during shipping.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MTCAP6
Product Name 6" Plastic End Caps
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details