TransPak 4" Plastic End Caps MTCAP4

Description
These caps will work on all round mailing tubes. Extra caps allow round mailing tubes to be reused. Caps will not pop off during shipping. Available in case quantities.
Description
These caps will work on all round mailing tubes. Extra caps allow round mailing tubes to be reused. Caps will not pop off during shipping. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
4
San Jose, CA, USA
4" Plastic End Caps
MTCAP4
4" Plastic End Caps MTCAP4
These caps will work on all round mailing tubes. Extra caps allow round mailing tubes to be reused. Caps will not pop off during shipping. Available in case quantities.

These caps will work on all round mailing tubes.

  • Extra caps allow round mailing tubes to be reused.
  • Caps will not pop off during shipping.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MTCAP4
Product Name 4" Plastic End Caps
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details