TransPak 4 7/8" x 5" Paper Windowed - CD Sleeves MM1170

Description
Heavy 24 lb. white woven Paper Sleeves protect CDs for storage. Sleeves feature a clear poly window so labels on CDs can be read. Flaps on sleeves are not gummed making them perfect for storing CDs. Sold in case quantities.
Description
Heavy 24 lb. white woven Paper Sleeves protect CDs for storage. Sleeves feature a clear poly window so labels on CDs can be read. Flaps on sleeves are not gummed making them perfect for storing CDs. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
4 7/8
San Jose, CA, USA
4 7/8" x 5" Paper Windowed - CD Sleeves
MM1170
4 7/8" x 5" Paper Windowed - CD Sleeves MM1170
Heavy 24 lb. white woven Paper Sleeves protect CDs for storage. Sleeves feature a clear poly window so labels on CDs can be read. Flaps on sleeves are not gummed making them perfect for storing CDs. Sold in case quantities.

Heavy 24 lb. white woven Paper Sleeves protect CDs for storage.

  • Sleeves feature a clear poly window so labels on CDs can be read.
  • Flaps on sleeves are not gummed making them perfect for storing CDs.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MM1170
Product Name 4 7/8" x 5" Paper Windowed - CD Sleeves
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details