TransPak 5 1/8" x 5" Kraft - Fibreboard CD Mailers MM1144

Description
Fibreboard CD Mailers protect from damage. Economical kraft material. Manufactured from 100% recycled paperboard. Ideal for mailing or disk storage.
Description
Fibreboard CD Mailers protect from damage. Economical kraft material. Manufactured from 100% recycled paperboard. Ideal for mailing or disk storage.

Suppliers

Company
Product
Description
Supplier Links
5 1/8
San Jose, CA, USA
5 1/8" x 5" Kraft - Fibreboard CD Mailers
MM1144
5 1/8" x 5" Kraft - Fibreboard CD Mailers MM1144
Fibreboard CD Mailers protect from damage. Economical kraft material. Manufactured from 100% recycled paperboard. Ideal for mailing or disk storage.

Fibreboard CD Mailers protect from damage.

  • Economical kraft material.
  • Manufactured from 100% recycled paperboard.
  • Ideal for mailing or disk storage.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MM1144
Product Name 5 1/8" x 5" Kraft - Fibreboard CD Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details