TransPak 5 5/8" x 5" x 2 9/16" - CD Mailers MLRCD6

Description
Strong corrugated mailers designed to ship CDs. One piece cartons feature tabs to lock cartons closed. No tape necessary! Designed to ship 6 CDs in jewel cases. Sold and shipped flat in bundle quantities. Manufactured from 200#-B/ECT-32 white corrugated.
Description
Strong corrugated mailers designed to ship CDs. One piece cartons feature tabs to lock cartons closed. No tape necessary! Designed to ship 6 CDs in jewel cases. Sold and shipped flat in bundle quantities. Manufactured from 200#-B/ECT-32 white corrugated.

Suppliers

Company
Product
Description
Supplier Links
5 5/8
San Jose, CA, USA
5 5/8" x 5" x 2 9/16" - CD Mailers
MLRCD6
5 5/8" x 5" x 2 9/16" - CD Mailers MLRCD6
Strong corrugated mailers designed to ship CDs. One piece cartons feature tabs to lock cartons closed. No tape necessary! Designed to ship 6 CDs in jewel cases. Sold and shipped flat in bundle quantities. Manufactured from 200#-B/ECT-32 white corrugated.

Strong corrugated mailers designed to ship CDs.

  • One piece cartons feature tabs to lock cartons closed. No tape necessary!
  • Designed to ship 6 CDs in jewel cases.
  • Sold and shipped flat in bundle quantities.
  • Manufactured from 200#-B/ECT-32 white corrugated.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MLRCD6
Product Name 5 5/8" x 5" x 2 9/16" - CD Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details