TransPak 15" x 11 1/8" x 2" White - Easy-Fold Mailers MIBMROS

Description
Great for mailing books, catalogs and framed pictures. Scored at multiple depths for flexibility. Quickly package items. No carton set up. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Attractive 200#/ECT-32-B white corrugated construction makes a quality impression. Shipped flat and sold in bundle quantities.
Description
Great for mailing books, catalogs and framed pictures. Scored at multiple depths for flexibility. Quickly package items. No carton set up. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Attractive 200#/ECT-32-B white corrugated construction makes a quality impression. Shipped flat and sold in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
15
San Jose, CA, USA
15" x 11 1/8" x 2" White - Easy-Fold Mailers
MIBMROS
15" x 11 1/8" x 2" White - Easy-Fold Mailers MIBMROS
Great for mailing books, catalogs and framed pictures. Scored at multiple depths for flexibility. Quickly package items. No carton set up. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Attractive 200#/ECT-32-B white corrugated construction makes a quality impression. Shipped flat and sold in bundle quantities.

Great for mailing books, catalogs and framed pictures.

  • Scored at multiple depths for flexibility.
  • Quickly package items. No carton set up.
  • Simply place product in the center, fold in the sides at your desired depth and seal with tape.
  • Attractive 200#/ECT-32-B white corrugated construction makes a quality impression.
  • Shipped flat and sold in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MIBMROS
Product Name 15" x 11 1/8" x 2" White - Easy-Fold Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details