TransPak 6" x 8" - 3 Mil - Minigrip®quo; Reclosable Lab Guard®quo; UV Protection Bags MGLG106

Description
Film contains UV blocker to protect light-sensitive materials. Products or medications will not be compromised during testing, shipping and storage. Great for electronics, computer parts medicine or film. Complies with USP XXII and USP XXIII procedure 66.1 with light transmission not exceeding 10% at any wavelength from 290nm to 450nm. Amber color aids in quick identification. Airtight zipper keeps out dust, dirt and moisture. Sizes listed are the inside usable dimensions of the bag.
Description
Film contains UV blocker to protect light-sensitive materials. Products or medications will not be compromised during testing, shipping and storage. Great for electronics, computer parts medicine or film. Complies with USP XXII and USP XXIII procedure 66.1 with light transmission not exceeding 10% at any wavelength from 290nm to 450nm. Amber color aids in quick identification. Airtight zipper keeps out dust, dirt and moisture. Sizes listed are the inside usable dimensions of the bag.

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" x 8" - 3 Mil - Minigrip®quo; Reclosable Lab Guard®quo; UV Protection Bags
MGLG106
6" x 8" - 3 Mil - Minigrip®quo; Reclosable Lab Guard®quo; UV Protection Bags MGLG106
Film contains UV blocker to protect light-sensitive materials. Products or medications will not be compromised during testing, shipping and storage. Great for electronics, computer parts medicine or film. Complies with USP XXII and USP XXIII procedure 66.1 with light transmission not exceeding 10% at any wavelength from 290nm to 450nm. Amber color aids in quick identification. Airtight zipper keeps out dust, dirt and moisture. Sizes listed are the inside usable dimensions of the bag.

Film contains UV blocker to protect light-sensitive materials.

  • Products or medications will not be compromised during testing, shipping and storage.
  • Great for electronics, computer parts medicine or film.
  • Complies with USP XXII and USP XXIII procedure 66.1 with light transmission not exceeding 10% at any wavelength from 290nm to 450nm.
  • Amber color aids in quick identification.
  • Airtight zipper keeps out dust, dirt and moisture.
  • Sizes listed are the inside usable dimensions of the bag.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MGLG106
Product Name 6" x 8" - 3 Mil - Minigrip®quo; Reclosable Lab Guard®quo; UV Protection Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details