TransPak 2 1/2" x 9" - 3 Mil - Minigrip®quo; Reclosable Lab Guard®quo; UV Protection Bags MGLG102

Description
Film contains UV blocker to protect light-sensitive materials. Products or medications will not be compromised during testing, shipping and storage. Great for electronics, computer parts medicine or film. Complies with USP XXII and USP XXIII procedure 66.1 with light transmission not exceeding 10% at any wavelength from 290nm to 450nm. Amber color aids in quick identification. Airtight zipper keeps out dust, dirt and moisture. Sizes listed are the inside usable dimensions of the bag.
Description
Film contains UV blocker to protect light-sensitive materials. Products or medications will not be compromised during testing, shipping and storage. Great for electronics, computer parts medicine or film. Complies with USP XXII and USP XXIII procedure 66.1 with light transmission not exceeding 10% at any wavelength from 290nm to 450nm. Amber color aids in quick identification. Airtight zipper keeps out dust, dirt and moisture. Sizes listed are the inside usable dimensions of the bag.

Suppliers

Company
Product
Description
Supplier Links
2 1/2
San Jose, CA, USA
2 1/2" x 9" - 3 Mil - Minigrip®quo; Reclosable Lab Guard®quo; UV Protection Bags
MGLG102
2 1/2" x 9" - 3 Mil - Minigrip®quo; Reclosable Lab Guard®quo; UV Protection Bags MGLG102
Film contains UV blocker to protect light-sensitive materials. Products or medications will not be compromised during testing, shipping and storage. Great for electronics, computer parts medicine or film. Complies with USP XXII and USP XXIII procedure 66.1 with light transmission not exceeding 10% at any wavelength from 290nm to 450nm. Amber color aids in quick identification. Airtight zipper keeps out dust, dirt and moisture. Sizes listed are the inside usable dimensions of the bag.

Film contains UV blocker to protect light-sensitive materials.

  • Products or medications will not be compromised during testing, shipping and storage.
  • Great for electronics, computer parts medicine or film.
  • Complies with USP XXII and USP XXIII procedure 66.1 with light transmission not exceeding 10% at any wavelength from 290nm to 450nm.
  • Amber color aids in quick identification.
  • Airtight zipper keeps out dust, dirt and moisture.
  • Sizes listed are the inside usable dimensions of the bag.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MGLG102
Product Name 2 1/2" x 9" - 3 Mil - Minigrip®quo; Reclosable Lab Guard®quo; UV Protection Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Bin Bags - 2364301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polythene
Height 53.94 inch (1370 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details