TransPak 6" x 9" - 2 Mil - Minigrip®quo; Reclosable GreenLine™ Biodegradable Bags MGGL106

Description
Same reliable Minigrip performance, but 100% earth-friendly! Every part of the bag is entirely biodegradable and will break down completely into organic material. Bags are ASTM D5511 compliant and will biodegrade in a landfill. Constructed from low-density polyethylene (LDPE) and are 100% recyclable. Sizes listed a the inside usable dimensions of the bag.
Description
Same reliable Minigrip performance, but 100% earth-friendly! Every part of the bag is entirely biodegradable and will break down completely into organic material. Bags are ASTM D5511 compliant and will biodegrade in a landfill. Constructed from low-density polyethylene (LDPE) and are 100% recyclable. Sizes listed a the inside usable dimensions of the bag.

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" x 9" - 2 Mil - Minigrip®quo; Reclosable GreenLine™ Biodegradable Bags
MGGL106
6" x 9" - 2 Mil - Minigrip®quo; Reclosable GreenLine™ Biodegradable Bags MGGL106
Same reliable Minigrip performance, but 100% earth-friendly! Every part of the bag is entirely biodegradable and will break down completely into organic material. Bags are ASTM D5511 compliant and will biodegrade in a landfill. Constructed from low-density polyethylene (LDPE) and are 100% recyclable. Sizes listed a the inside usable dimensions of the bag.

Same reliable Minigrip performance, but 100% earth-friendly!

  • Every part of the bag is entirely biodegradable and will break down completely into organic material.
  • Bags are ASTM D5511 compliant and will biodegrade in a landfill.
  • Constructed from low-density polyethylene (LDPE) and are 100% recyclable.
  • Sizes listed a the inside usable dimensions of the bag.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MGGL106
Product Name 6" x 9" - 2 Mil - Minigrip®quo; Reclosable GreenLine™ Biodegradable Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details