TransPak 12" x 12" - 4 Mil - Minigrip Anti-Static Reclosable Poly Bags MGAS4050

Description
Minigrip's red line bags feature a single track, heavy-duty zipper that extends the width of the bag and keeps products clean and free from moisture. Bags are constructed from virgin, anti-static, non-corrosive polyethylene film. Special additive in bags diffuses charges of static electricity (up to 5,000 volts) in two seconds. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Meets MIL-B-81705C Type II and the material requirements of EIA Standard No. 5, Packaging Material Standards for Protection of Electrostatic Discharge Sensitive Devices. Available in case quantities.
Description
Minigrip's red line bags feature a single track, heavy-duty zipper that extends the width of the bag and keeps products clean and free from moisture. Bags are constructed from virgin, anti-static, non-corrosive polyethylene film. Special additive in bags diffuses charges of static electricity (up to 5,000 volts) in two seconds. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Meets MIL-B-81705C Type II and the material requirements of EIA Standard No. 5, Packaging Material Standards for Protection of Electrostatic Discharge Sensitive Devices. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
12
San Jose, CA, USA
12" x 12" - 4 Mil - Minigrip Anti-Static Reclosable Poly Bags
MGAS4050
12" x 12" - 4 Mil - Minigrip Anti-Static Reclosable Poly Bags MGAS4050
Minigrip's red line bags feature a single track, heavy-duty zipper that extends the width of the bag and keeps products clean and free from moisture. Bags are constructed from virgin, anti-static, non-corrosive polyethylene film. Special additive in bags diffuses charges of static electricity (up to 5,000 volts) in two seconds. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Meets MIL-B-81705C Type II and the material requirements of EIA Standard No. 5, Packaging Material Standards for Protection of Electrostatic Discharge Sensitive Devices. Available in case quantities.

Minigrip's red line bags feature a single track, heavy-duty zipper that extends the width of the bag and keeps products clean and free from moisture.

  • Bags are constructed from virgin, anti-static, non-corrosive polyethylene film.
  • Special additive in bags diffuses charges of static electricity (up to 5,000 volts) in two seconds.
  • Reclosable bags can be reused.
  • Sizes listed are the inside usable dimensions of the bag.
  • Meets MIL-B-81705C Type II and the material requirements of EIA Standard No. 5, Packaging Material Standards for Protection of Electrostatic Discharge Sensitive Devices.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MGAS4050
Product Name 12" x 12" - 4 Mil - Minigrip Anti-Static Reclosable Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details