TransPak 6" x 8" - 4 Mil - Minigrip Anti-Static Reclosable Poly Bags MGAS4035

Description
Minigrip's red line bags feature a single track, heavy-duty zipper that extends the width of the bag and keeps products clean and free from moisture. Bags are constructed from virgin, anti-static, non-corrosive polyethylene film. Special additive in bags diffuses charges of static electricity (up to 5,000 volts) in two seconds. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Meets MIL-B-81705C Type II and the material requirements of EIA Standard No. 5, Packaging Material Standards for Protection of Electrostatic Discharge Sensitive Devices. Available in case quantities.
Description
Minigrip's red line bags feature a single track, heavy-duty zipper that extends the width of the bag and keeps products clean and free from moisture. Bags are constructed from virgin, anti-static, non-corrosive polyethylene film. Special additive in bags diffuses charges of static electricity (up to 5,000 volts) in two seconds. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Meets MIL-B-81705C Type II and the material requirements of EIA Standard No. 5, Packaging Material Standards for Protection of Electrostatic Discharge Sensitive Devices. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" x 8" - 4 Mil - Minigrip Anti-Static Reclosable Poly Bags
MGAS4035
6" x 8" - 4 Mil - Minigrip Anti-Static Reclosable Poly Bags MGAS4035
Minigrip's red line bags feature a single track, heavy-duty zipper that extends the width of the bag and keeps products clean and free from moisture. Bags are constructed from virgin, anti-static, non-corrosive polyethylene film. Special additive in bags diffuses charges of static electricity (up to 5,000 volts) in two seconds. Reclosable bags can be reused. Sizes listed are the inside usable dimensions of the bag. Meets MIL-B-81705C Type II and the material requirements of EIA Standard No. 5, Packaging Material Standards for Protection of Electrostatic Discharge Sensitive Devices. Available in case quantities.

Minigrip's red line bags feature a single track, heavy-duty zipper that extends the width of the bag and keeps products clean and free from moisture.

  • Bags are constructed from virgin, anti-static, non-corrosive polyethylene film.
  • Special additive in bags diffuses charges of static electricity (up to 5,000 volts) in two seconds.
  • Reclosable bags can be reused.
  • Sizes listed are the inside usable dimensions of the bag.
  • Meets MIL-B-81705C Type II and the material requirements of EIA Standard No. 5, Packaging Material Standards for Protection of Electrostatic Discharge Sensitive Devices.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MGAS4035
Product Name 6" x 8" - 4 Mil - Minigrip Anti-Static Reclosable Poly Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details