TransPak 16" x 12" x 4" - Deluxe Literature Mailers MFL16124

Description
Feature protective side flaps and front outside tuck closure. Maximum protection for your most important documents. Manufactured from strong 200#/ECT32-B oyster white corrugated. Assembles in seconds without tape, glue or staples. Ships and stores flat to save space.
Description
Feature protective side flaps and front outside tuck closure. Maximum protection for your most important documents. Manufactured from strong 200#/ECT32-B oyster white corrugated. Assembles in seconds without tape, glue or staples. Ships and stores flat to save space.

Suppliers

Company
Product
Description
Supplier Links
16
San Jose, CA, USA
16" x 12" x 4" - Deluxe Literature Mailers
MFL16124
16" x 12" x 4" - Deluxe Literature Mailers MFL16124
Feature protective side flaps and front outside tuck closure. Maximum protection for your most important documents. Manufactured from strong 200#/ECT32-B oyster white corrugated. Assembles in seconds without tape, glue or staples. Ships and stores flat to save space.

Feature protective side flaps and front outside tuck closure.

  • Maximum protection for your most important documents.
  • Manufactured from strong 200#/ECT32-B oyster white corrugated.
  • Assembles in seconds without tape, glue or staples.
  • Ships and stores flat to save space.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MFL16124
Product Name 16" x 12" x 4" - Deluxe Literature Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details