TransPak 7 5/8" x 6" x 5 7/16" - Outside Tuck Mailers MEZ765

Description
Outside Tuck won't interfere with contents. Front lock tabs provide secure closure. When assembled, mailer provides doublewall protection on 3 sides. Manufactured from strong 200#/ECT-32-B oyster white corrugated. All ship and store flat in bundle quantities.
Description
Outside Tuck won't interfere with contents. Front lock tabs provide secure closure. When assembled, mailer provides doublewall protection on 3 sides. Manufactured from strong 200#/ECT-32-B oyster white corrugated. All ship and store flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
7 5/8
San Jose, CA, USA
7 5/8" x 6" x 5 7/16" - Outside Tuck Mailers
MEZ765
7 5/8" x 6" x 5 7/16" - Outside Tuck Mailers MEZ765
Outside Tuck won't interfere with contents. Front lock tabs provide secure closure. When assembled, mailer provides doublewall protection on 3 sides. Manufactured from strong 200#/ECT-32-B oyster white corrugated. All ship and store flat in bundle quantities.

Outside Tuck won't interfere with contents.

  • Front lock tabs provide secure closure.
  • When assembled, mailer provides doublewall protection on 3 sides.
  • Manufactured from strong 200#/ECT-32-B oyster white corrugated.
  • All ship and store flat in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MEZ765
Product Name 7 5/8" x 6" x 5 7/16" - Outside Tuck Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; ABS
Length 1.57 inch (40 mm)
Width 1.18 inch (30 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details