TransPak 24" x 14" x 4" - Corrugated Carrying Cases MCC6

Description
Use these easy-to-carry cases when you are on the go. Great for transporting products, promotional materials, samples or literature. One-piece die cut design folds together in seconds without tape or glue. Manufactured from strong 200#/ECT-32-B oyster white corrugated. Plastic handles insert into folded case and are included with each bundle. Shipped flat and sold in bundle quantities.
Description
Use these easy-to-carry cases when you are on the go. Great for transporting products, promotional materials, samples or literature. One-piece die cut design folds together in seconds without tape or glue. Manufactured from strong 200#/ECT-32-B oyster white corrugated. Plastic handles insert into folded case and are included with each bundle. Shipped flat and sold in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
24
San Jose, CA, USA
24" x 14" x 4" - Corrugated Carrying Cases
MCC6
24" x 14" x 4" - Corrugated Carrying Cases MCC6
Use these easy-to-carry cases when you are on the go. Great for transporting products, promotional materials, samples or literature. One-piece die cut design folds together in seconds without tape or glue. Manufactured from strong 200#/ECT-32-B oyster white corrugated. Plastic handles insert into folded case and are included with each bundle. Shipped flat and sold in bundle quantities.

Use these easy-to-carry cases when you are on the go.

  • Great for transporting products, promotional materials, samples or literature.
  • One-piece die cut design folds together in seconds without tape or glue.
  • Manufactured from strong 200#/ECT-32-B oyster white corrugated.
  • Plastic handles insert into folded case and are included with each bundle.
  • Shipped flat and sold in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number MCC6
Product Name 24" x 14" x 4" - Corrugated Carrying Cases
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details