TransPak 9" x 6 1/2" x 4" Kraft - Literature Mailers M964K

Description
Our most popular sizes of literature mailers in economical kraft corrugated. The perfect size to ship and store documents. Manufactured from strong 200#/ECT-32-B kraft corrugated. Assembles in seconds without tape, glue or staples. Ships and stores flat.
Description
Our most popular sizes of literature mailers in economical kraft corrugated. The perfect size to ship and store documents. Manufactured from strong 200#/ECT-32-B kraft corrugated. Assembles in seconds without tape, glue or staples. Ships and stores flat.

Suppliers

Company
Product
Description
Supplier Links
9
San Jose, CA, USA
9" x 6 1/2" x 4" Kraft - Literature Mailers
M964K
9" x 6 1/2" x 4" Kraft - Literature Mailers M964K
Our most popular sizes of literature mailers in economical kraft corrugated. The perfect size to ship and store documents. Manufactured from strong 200#/ECT-32-B kraft corrugated. Assembles in seconds without tape, glue or staples. Ships and stores flat.

Our most popular sizes of literature mailers in economical kraft corrugated.

  • The perfect size to ship and store documents.
  • Manufactured from strong 200#/ECT-32-B kraft corrugated.
  • Assembles in seconds without tape, glue or staples.
  • Ships and stores flat.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number M964K
Product Name 9" x 6 1/2" x 4" Kraft - Literature Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details