TransPak 9" x 2" x 2" - Corrugated Mailers M922

Description
Corrugated Mailers are super strong yet light-weight to save on postage. Perfect for shipping small, light-weight fragile items. Corrugated Mailers are manufactured from 200#/ECT-32-B oyster white corrugated. Crush resistant mailer folds to provide double walls of protection on front and sides. Unique "Wave-Rule" edge virtually eliminates paper cuts. These one piece mailers fold together in seconds. No tape, glue or staples needed. All ship and store flat to save space.
Description
Corrugated Mailers are super strong yet light-weight to save on postage. Perfect for shipping small, light-weight fragile items. Corrugated Mailers are manufactured from 200#/ECT-32-B oyster white corrugated. Crush resistant mailer folds to provide double walls of protection on front and sides. Unique "Wave-Rule" edge virtually eliminates paper cuts. These one piece mailers fold together in seconds. No tape, glue or staples needed. All ship and store flat to save space.

Suppliers

Company
Product
Description
Supplier Links
9
San Jose, CA, USA
9" x 2" x 2" - Corrugated Mailers
M922
9" x 2" x 2" - Corrugated Mailers M922
Corrugated Mailers are super strong yet light-weight to save on postage. Perfect for shipping small, light-weight fragile items. Corrugated Mailers are manufactured from 200#/ECT-32-B oyster white corrugated. Crush resistant mailer folds to provide double walls of protection on front and sides. Unique "Wave-Rule" edge virtually eliminates paper cuts. These one piece mailers fold together in seconds. No tape, glue or staples needed. All ship and store flat to save space.

Corrugated Mailers are super strong yet light-weight to save on postage.

  • Perfect for shipping small, light-weight fragile items.
  • Corrugated Mailers are manufactured from 200#/ECT-32-B oyster white corrugated.
  • Crush resistant mailer folds to provide double walls of protection on front and sides.
  • Unique "Wave-Rule" edge virtually eliminates paper cuts.
  • These one piece mailers fold together in seconds.
  • No tape, glue or staples needed.
  • All ship and store flat to save space.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number M922
Product Name 9" x 2" x 2" - Corrugated Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details