TransPak 7" x 7" x 4" - Corrugated Mailers M774

Description
Corrugated Mailers are super strong yet light-weight to save on postage. Perfect for shipping small, light-weight fragile items. Corrugated Mailers are manufactured from 200#/ECT-32-B oyster white corrugated. Crush resistant mailer folds to provide double walls of protection on front and sides. Unique "Wave-Rule" edge virtually eliminates paper cuts. These one piece mailers fold together in seconds. No tape, glue or staples needed. All ship and store flat to save space.
Description
Corrugated Mailers are super strong yet light-weight to save on postage. Perfect for shipping small, light-weight fragile items. Corrugated Mailers are manufactured from 200#/ECT-32-B oyster white corrugated. Crush resistant mailer folds to provide double walls of protection on front and sides. Unique "Wave-Rule" edge virtually eliminates paper cuts. These one piece mailers fold together in seconds. No tape, glue or staples needed. All ship and store flat to save space.

Suppliers

Company
Product
Description
Supplier Links
7
San Jose, CA, USA
7" x 7" x 4" - Corrugated Mailers
M774
7" x 7" x 4" - Corrugated Mailers M774
Corrugated Mailers are super strong yet light-weight to save on postage. Perfect for shipping small, light-weight fragile items. Corrugated Mailers are manufactured from 200#/ECT-32-B oyster white corrugated. Crush resistant mailer folds to provide double walls of protection on front and sides. Unique "Wave-Rule" edge virtually eliminates paper cuts. These one piece mailers fold together in seconds. No tape, glue or staples needed. All ship and store flat to save space.

Corrugated Mailers are super strong yet light-weight to save on postage.

  • Perfect for shipping small, light-weight fragile items.
  • Corrugated Mailers are manufactured from 200#/ECT-32-B oyster white corrugated.
  • Crush resistant mailer folds to provide double walls of protection on front and sides.
  • Unique "Wave-Rule" edge virtually eliminates paper cuts.
  • These one piece mailers fold together in seconds.
  • No tape, glue or staples needed.
  • All ship and store flat to save space.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number M774
Product Name 7" x 7" x 4" - Corrugated Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details