TransPak 5" x 5" x 48" - Square Mailing Tubes M5548

Description
Square tubes will not roll around which makes them easier to pack and ship than traditional round mailing tubes. These one piece tubes ship flat to save space. Tubes fold together fast without tape or glue. Constructed from 200#/ECT-32-B oyster white corrugated. Sold in bundle/bale quantities.
Description
Square tubes will not roll around which makes them easier to pack and ship than traditional round mailing tubes. These one piece tubes ship flat to save space. Tubes fold together fast without tape or glue. Constructed from 200#/ECT-32-B oyster white corrugated. Sold in bundle/bale quantities.

Suppliers

Company
Product
Description
Supplier Links
5
San Jose, CA, USA
5" x 5" x 48" - Square Mailing Tubes
M5548
5" x 5" x 48" - Square Mailing Tubes M5548
Square tubes will not roll around which makes them easier to pack and ship than traditional round mailing tubes. These one piece tubes ship flat to save space. Tubes fold together fast without tape or glue. Constructed from 200#/ECT-32-B oyster white corrugated. Sold in bundle/bale quantities.

Square tubes will not roll around which makes them easier to pack and ship than traditional round mailing tubes.

  • These one piece tubes ship flat to save space.
  • Tubes fold together fast without tape or glue.
  • Constructed from 200#/ECT-32-B oyster white corrugated.
  • Sold in bundle/bale quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number M5548
Product Name 5" x 5" x 48" - Square Mailing Tubes
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.77 inch (45 mm)
Length 6.3 inch (160 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details