TransPak 4" x 4" x 4" - Corrugated Mailers M444

Description
Corrugated Mailers are super strong yet light-weight to save on postage. Perfect for shipping small, light-weight fragile items. Corrugated Mailers are manufactured from 200#/ECT-32-B oyster white corrugated. Crush resistant mailer folds to provide double walls of protection on front and sides. Unique "Wave-Rule" edge virtually eliminates paper cuts. These one piece mailers fold together in seconds. No tape, glue or staples needed. All ship and store flat to save space.
Description
Corrugated Mailers are super strong yet light-weight to save on postage. Perfect for shipping small, light-weight fragile items. Corrugated Mailers are manufactured from 200#/ECT-32-B oyster white corrugated. Crush resistant mailer folds to provide double walls of protection on front and sides. Unique "Wave-Rule" edge virtually eliminates paper cuts. These one piece mailers fold together in seconds. No tape, glue or staples needed. All ship and store flat to save space.

Suppliers

Company
Product
Description
Supplier Links
4
San Jose, CA, USA
4" x 4" x 4" - Corrugated Mailers
M444
4" x 4" x 4" - Corrugated Mailers M444
Corrugated Mailers are super strong yet light-weight to save on postage. Perfect for shipping small, light-weight fragile items. Corrugated Mailers are manufactured from 200#/ECT-32-B oyster white corrugated. Crush resistant mailer folds to provide double walls of protection on front and sides. Unique "Wave-Rule" edge virtually eliminates paper cuts. These one piece mailers fold together in seconds. No tape, glue or staples needed. All ship and store flat to save space.

Corrugated Mailers are super strong yet light-weight to save on postage.

  • Perfect for shipping small, light-weight fragile items.
  • Corrugated Mailers are manufactured from 200#/ECT-32-B oyster white corrugated.
  • Crush resistant mailer folds to provide double walls of protection on front and sides.
  • Unique "Wave-Rule" edge virtually eliminates paper cuts.
  • These one piece mailers fold together in seconds.
  • No tape, glue or staples needed.
  • All ship and store flat to save space.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number M444
Product Name 4" x 4" x 4" - Corrugated Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details