TransPak 38" x 26" x 6" Kraft - Jumbo Mailers M38266

Description
Jumbo mailers in hard-to-find sizes. Great for shipping framed posters or artwork. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products with 1-6" depths. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Economical 200#/ECT-32-C kraft corrugated construction. Shipped flat and sold in bundle quantities.
Description
Jumbo mailers in hard-to-find sizes. Great for shipping framed posters or artwork. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products with 1-6" depths. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Economical 200#/ECT-32-C kraft corrugated construction. Shipped flat and sold in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
38
San Jose, CA, USA
38" x 26" x 6" Kraft - Jumbo Mailers
M38266
38" x 26" x 6" Kraft - Jumbo Mailers M38266
Jumbo mailers in hard-to-find sizes. Great for shipping framed posters or artwork. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products with 1-6" depths. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Economical 200#/ECT-32-C kraft corrugated construction. Shipped flat and sold in bundle quantities.

Jumbo mailers in hard-to-find sizes.

  • Great for shipping framed posters or artwork.
  • These one-piece mailers have scores at multiple depths to ensure the proper fit for your products with 1-6" depths.
  • Simply place product in the center, fold in the sides at your desired depth and seal with tape.
  • Economical 200#/ECT-32-C kraft corrugated construction.
  • Shipped flat and sold in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number M38266
Product Name 38" x 26" x 6" Kraft - Jumbo Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173792 - RS Components, Ltd.
Specs
Container Type Bag
Height 10 inch (254 mm)
Width 10 inch (254 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details