TransPak 36" x 36" x 6" Kraft - Jumbo Mailers M36366

Description
Jumbo mailers in hard-to-find sizes. Great for shipping framed posters or artwork. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products with 1-6" depths. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Economical 200#/ECT-32-C kraft corrugated construction. Shipped flat and sold in bundle quantities.
Description
Jumbo mailers in hard-to-find sizes. Great for shipping framed posters or artwork. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products with 1-6" depths. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Economical 200#/ECT-32-C kraft corrugated construction. Shipped flat and sold in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
36
San Jose, CA, USA
36" x 36" x 6" Kraft - Jumbo Mailers
M36366
36" x 36" x 6" Kraft - Jumbo Mailers M36366
Jumbo mailers in hard-to-find sizes. Great for shipping framed posters or artwork. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products with 1-6" depths. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Economical 200#/ECT-32-C kraft corrugated construction. Shipped flat and sold in bundle quantities.

Jumbo mailers in hard-to-find sizes.

  • Great for shipping framed posters or artwork.
  • These one-piece mailers have scores at multiple depths to ensure the proper fit for your products with 1-6" depths.
  • Simply place product in the center, fold in the sides at your desired depth and seal with tape.
  • Economical 200#/ECT-32-C kraft corrugated construction.
  • Shipped flat and sold in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number M36366
Product Name 36" x 36" x 6" Kraft - Jumbo Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1231802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 11.81 inch (300 mm)
Width 47.24 inch (1200 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details