TransPak 28" x 22" x 6" Kraft - Jumbo Mailers M28226

Description
Jumbo mailers in hard-to-find sizes. Great for shipping framed posters or artwork. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products with 1-6" depths. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Economical 200#/ECT-32-C kraft corrugated construction. Shipped flat and sold in bundle quantities.
Description
Jumbo mailers in hard-to-find sizes. Great for shipping framed posters or artwork. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products with 1-6" depths. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Economical 200#/ECT-32-C kraft corrugated construction. Shipped flat and sold in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
28
San Jose, CA, USA
28" x 22" x 6" Kraft - Jumbo Mailers
M28226
28" x 22" x 6" Kraft - Jumbo Mailers M28226
Jumbo mailers in hard-to-find sizes. Great for shipping framed posters or artwork. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products with 1-6" depths. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Economical 200#/ECT-32-C kraft corrugated construction. Shipped flat and sold in bundle quantities.

Jumbo mailers in hard-to-find sizes.

  • Great for shipping framed posters or artwork.
  • These one-piece mailers have scores at multiple depths to ensure the proper fit for your products with 1-6" depths.
  • Simply place product in the center, fold in the sides at your desired depth and seal with tape.
  • Economical 200#/ECT-32-C kraft corrugated construction.
  • Shipped flat and sold in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number M28226
Product Name 28" x 22" x 6" Kraft - Jumbo Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173891 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details