TransPak 20" x 20" x 6" Kraft - Jumbo Mailers M20206

Description
Jumbo mailers in hard-to-find sizes. Great for shipping framed posters or artwork. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products with 1-6" depths. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Economical 200#/ECT-32-C kraft corrugated construction. Shipped flat and sold in bundle quantities.
Description
Jumbo mailers in hard-to-find sizes. Great for shipping framed posters or artwork. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products with 1-6" depths. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Economical 200#/ECT-32-C kraft corrugated construction. Shipped flat and sold in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
20
San Jose, CA, USA
20" x 20" x 6" Kraft - Jumbo Mailers
M20206
20" x 20" x 6" Kraft - Jumbo Mailers M20206
Jumbo mailers in hard-to-find sizes. Great for shipping framed posters or artwork. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products with 1-6" depths. Simply place product in the center, fold in the sides at your desired depth and seal with tape. Economical 200#/ECT-32-C kraft corrugated construction. Shipped flat and sold in bundle quantities.

Jumbo mailers in hard-to-find sizes.

  • Great for shipping framed posters or artwork.
  • These one-piece mailers have scores at multiple depths to ensure the proper fit for your products with 1-6" depths.
  • Simply place product in the center, fold in the sides at your desired depth and seal with tape.
  • Economical 200#/ECT-32-C kraft corrugated construction.
  • Shipped flat and sold in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number M20206
Product Name 20" x 20" x 6" Kraft - Jumbo Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details