TransPak 13" x 10" x 2" Kraft - Literature Mailers M13102K

Description
Our most popular sizes of literature mailers in economical kraft corrugated. The perfect size to ship and store documents. Manufactured from strong 200#/ECT-32-B kraft corrugated. Assembles in seconds without tape, glue or staples. Ships and stores flat.
Description
Our most popular sizes of literature mailers in economical kraft corrugated. The perfect size to ship and store documents. Manufactured from strong 200#/ECT-32-B kraft corrugated. Assembles in seconds without tape, glue or staples. Ships and stores flat.

Suppliers

Company
Product
Description
Supplier Links
13
San Jose, CA, USA
13" x 10" x 2" Kraft - Literature Mailers
M13102K
13" x 10" x 2" Kraft - Literature Mailers M13102K
Our most popular sizes of literature mailers in economical kraft corrugated. The perfect size to ship and store documents. Manufactured from strong 200#/ECT-32-B kraft corrugated. Assembles in seconds without tape, glue or staples. Ships and stores flat.

Our most popular sizes of literature mailers in economical kraft corrugated.

  • The perfect size to ship and store documents.
  • Manufactured from strong 200#/ECT-32-B kraft corrugated.
  • Assembles in seconds without tape, glue or staples.
  • Ships and stores flat.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number M13102K
Product Name 13" x 10" x 2" Kraft - Literature Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details