TransPak 10" x 10" x 4" - Literature Mailers M10104

Description
The perfect fit for your literature piece without the expense of a custom carton. Assembles in seconds without tape, glue or staples. Strong 200#/ECT-32B oyster white corrugated construction. Ships and stores flat to save space.
Description
The perfect fit for your literature piece without the expense of a custom carton. Assembles in seconds without tape, glue or staples. Strong 200#/ECT-32B oyster white corrugated construction. Ships and stores flat to save space.

Suppliers

Company
Product
Description
Supplier Links
10
San Jose, CA, USA
10" x 10" x 4" - Literature Mailers
M10104
10" x 10" x 4" - Literature Mailers M10104
The perfect fit for your literature piece without the expense of a custom carton. Assembles in seconds without tape, glue or staples. Strong 200#/ECT-32B oyster white corrugated construction. Ships and stores flat to save space.

The perfect fit for your literature piece without the expense of a custom carton.

  • Assembles in seconds without tape, glue or staples.
  • Strong 200#/ECT-32B oyster white corrugated construction.
  • Ships and stores flat to save space.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number M10104
Product Name 10" x 10" x 4" - Literature Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1828837 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 10 inch (254 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details