TransPak 13" x 45" - Long Poly Mailers LPM1345

Description
Strong polyolefin mailers protect products from moisture during shipping. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Constructed from 2.5 Mil polyethylene with a self-seal closure on one end. Sold in case quantities.
Description
Strong polyolefin mailers protect products from moisture during shipping. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Constructed from 2.5 Mil polyethylene with a self-seal closure on one end. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
13
San Jose, CA, USA
13" x 45" - Long Poly Mailers
LPM1345
13" x 45" - Long Poly Mailers LPM1345
Strong polyolefin mailers protect products from moisture during shipping. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Constructed from 2.5 Mil polyethylene with a self-seal closure on one end. Sold in case quantities.

Strong polyolefin mailers protect products from moisture during shipping.

  • Mailers are puncture and tear resistant.
  • High strength seams will keep contents intact even if over packed.
  • The outer surface of the mailer is white and the inner lining is silver.
  • Constructed from 2.5 Mil polyethylene with a self-seal closure on one end.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number LPM1345
Product Name 13" x 45" - Long Poly Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1368885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 14.25 inch (362 mm)
Width 18.27 inch (464 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details