TransPak 8" x 5" x 44" - Kraft Bags LKB8544

Description
Sturdy, heavyweight bags protect your shipments. Made from 70# 2-ply kraft paper. Sewn bottom provides extra strength. Ideal for storing and transporting blueprints, fabric rolls and wallpaper.
Description
Sturdy, heavyweight bags protect your shipments. Made from 70# 2-ply kraft paper. Sewn bottom provides extra strength. Ideal for storing and transporting blueprints, fabric rolls and wallpaper.

Suppliers

Company
Product
Description
Supplier Links
8
San Jose, CA, USA
8" x 5" x 44" - Kraft Bags
LKB8544
8" x 5" x 44" - Kraft Bags LKB8544
Sturdy, heavyweight bags protect your shipments. Made from 70# 2-ply kraft paper. Sewn bottom provides extra strength. Ideal for storing and transporting blueprints, fabric rolls and wallpaper.

Sturdy, heavyweight bags protect your shipments.

  • Made from 70# 2-ply kraft paper.
  • Sewn bottom provides extra strength.
  • Ideal for storing and transporting blueprints, fabric rolls and wallpaper.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number LKB8544
Product Name 8" x 5" x 44" - Kraft Bags
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details