TransPak 11" x 7" x 65" - Kraft Bags LKB11765

Description
Sturdy, heavyweight bags protect your shipments. Made from 70# 2-ply kraft paper. Sewn bottom provides extra strength. Ideal for storing and transporting blueprints, fabric rolls and wallpaper.
Description
Sturdy, heavyweight bags protect your shipments. Made from 70# 2-ply kraft paper. Sewn bottom provides extra strength. Ideal for storing and transporting blueprints, fabric rolls and wallpaper.

Suppliers

Company
Product
Description
Supplier Links
11
San Jose, CA, USA
11" x 7" x 65" - Kraft Bags
LKB11765
11" x 7" x 65" - Kraft Bags LKB11765
Sturdy, heavyweight bags protect your shipments. Made from 70# 2-ply kraft paper. Sewn bottom provides extra strength. Ideal for storing and transporting blueprints, fabric rolls and wallpaper.

Sturdy, heavyweight bags protect your shipments.

  • Made from 70# 2-ply kraft paper.
  • Sewn bottom provides extra strength.
  • Ideal for storing and transporting blueprints, fabric rolls and wallpaper.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number LKB11765
Product Name 11" x 7" x 65" - Kraft Bags
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1368885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 14.25 inch (362 mm)
Width 18.27 inch (464 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details