TransPak 8" x 11" - Cool Shield Bubble Mailers INM811

Description
An economical choice for shipping perishable or temperature sensitive items. Bubble lining protects contents from damage while outer thermal material helps maintain a desired temperature. Puncture resistant and water-repellent mailers are lightweight, yet durable. Feature "peel and seal" strip for closure.
Description
An economical choice for shipping perishable or temperature sensitive items. Bubble lining protects contents from damage while outer thermal material helps maintain a desired temperature. Puncture resistant and water-repellent mailers are lightweight, yet durable. Feature "peel and seal" strip for closure.

Suppliers

Company
Product
Description
Supplier Links
8
San Jose, CA, USA
8" x 11" - Cool Shield Bubble Mailers
INM811
8" x 11" - Cool Shield Bubble Mailers INM811
An economical choice for shipping perishable or temperature sensitive items. Bubble lining protects contents from damage while outer thermal material helps maintain a desired temperature. Puncture resistant and water-repellent mailers are lightweight, yet durable. Feature "peel and seal" strip for closure.

An economical choice for shipping perishable or temperature sensitive items.

  • Bubble lining protects contents from damage while outer thermal material helps maintain a desired temperature.
  • Puncture resistant and water-repellent mailers are lightweight, yet durable.
  • Feature "peel and seal" strip for closure.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number INM811
Product Name 8" x 11" - Cool Shield Bubble Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details