TransPak 15" x 17" - Cool Shield Bubble Mailers INM1517

Description
An economical choice for shipping perishable or temperature sensitive items. Bubble lining protects contents from damage while outer thermal material helps maintain a desired temperature. Puncture resistant and water-repellent mailers are lightweight, yet durable. Feature "peel and seal" strip for closure.
Description
An economical choice for shipping perishable or temperature sensitive items. Bubble lining protects contents from damage while outer thermal material helps maintain a desired temperature. Puncture resistant and water-repellent mailers are lightweight, yet durable. Feature "peel and seal" strip for closure.

Suppliers

Company
Product
Description
Supplier Links
15
San Jose, CA, USA
15" x 17" - Cool Shield Bubble Mailers
INM1517
15" x 17" - Cool Shield Bubble Mailers INM1517
An economical choice for shipping perishable or temperature sensitive items. Bubble lining protects contents from damage while outer thermal material helps maintain a desired temperature. Puncture resistant and water-repellent mailers are lightweight, yet durable. Feature "peel and seal" strip for closure.

An economical choice for shipping perishable or temperature sensitive items.

  • Bubble lining protects contents from damage while outer thermal material helps maintain a desired temperature.
  • Puncture resistant and water-repellent mailers are lightweight, yet durable.
  • Feature "peel and seal" strip for closure.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number INM1517
Product Name 15" x 17" - Cool Shield Bubble Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details