TransPak 13 3/4" x 11" Red - Glamour Bubble Mailers GBM1311R

Description
Get the most out of your mailing - protect your shipment and grab your customer's attention! Bright and shiny red metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure.
Description
Get the most out of your mailing - protect your shipment and grab your customer's attention! Bright and shiny red metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure.

Suppliers

Company
Product
Description
Supplier Links
13 3/4
San Jose, CA, USA
13 3/4" x 11" Red - Glamour Bubble Mailers
GBM1311R
13 3/4" x 11" Red - Glamour Bubble Mailers GBM1311R
Get the most out of your mailing - protect your shipment and grab your customer's attention! Bright and shiny red metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure.

Get the most out of your mailing - protect your shipment and grab your customer's attention!

  • Bright and shiny red metallic exterior.
  • Lightweight and moisture resistant.
  • Features a peel-and-seal adhesive closure.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number GBM1311R
Product Name 13 3/4" x 11" Red - Glamour Bubble Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details