TransPak 9" x 11 1/2" Red - Glamour Bubble Mailers GBM0911R

Description
Get the most out of your mailing - protect your shipment and grab your customer's attention! Bright and shiny red metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure.
Description
Get the most out of your mailing - protect your shipment and grab your customer's attention! Bright and shiny red metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure.

Suppliers

Company
Product
Description
Supplier Links
9
San Jose, CA, USA
9" x 11 1/2" Red - Glamour Bubble Mailers
GBM0911R
9" x 11 1/2" Red - Glamour Bubble Mailers GBM0911R
Get the most out of your mailing - protect your shipment and grab your customer's attention! Bright and shiny red metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure.

Get the most out of your mailing - protect your shipment and grab your customer's attention!

  • Bright and shiny red metallic exterior.
  • Lightweight and moisture resistant.
  • Features a peel-and-seal adhesive closure.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number GBM0911R
Product Name 9" x 11 1/2" Red - Glamour Bubble Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details